MICRO COMMERCIAL COMPONENTS CORP.
2EZ6.2D5-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
2EZ6.2D5-TP
Description
DIODE ZENER 6.2V 2W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 6.2V 2W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-2EZ6.2D5-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
50 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diode Type
Zener; Zener Diodes
IF
7.9 mA
IR
0.2500 mA
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
2 suppliers