600V 2A Bridge Rectifier, SIP, Through Hole Product overview: 2KBP06M from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP06M can be used for catalog matching and distributor lookup.
2KBP06 - Bridge Rectifier Diode, 1 Phase, 2A, 600V
Manufacturer: ON Semiconductor
Win Source Part Number: 1123601-2KBP06M
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPM
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: 4-SIP, KBPM
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking
Family Part Number: 2KBP06
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A
Current - Reverse Leakage at Vr: 5μA at 600V
Bridge Rectifier Single Phase Standard 600V Through Hole KBPM
BRIDGE RECT 1PHASE 600V 2A KBPM
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-2KBP06M | 2KBP06M | 1123601-2KBP06M | 2KBP06MFS-ND | 2KBP06M |
| Product Name | Through-Hole 600V 2A Diode and Rectifier | Bridge Rectifiers - 2KBP06M | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | Rail/Tube | KBPM, 4 PIN | 4-SIP, KBPM | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed |