Manufacturer: Vishay
Win Source Part Number: 090916-2KBP06M-E4/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 165°C (TJ)
Case / Package: KBPM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 30
BRIDGE RECT 1PHASE 600V 2A KBPM Product overview: 2KBP06M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP06M-E4/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole KBPM
BRIDGE RECT 1PHASE 600V 2A KBPM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 090916-2KBP06M-E4/45 | 299-2KBP06M-E4/45 | 2KBP06M-E4/45GI-ND | 2KBP06M-E4/45 |
| Product Name | Bridge Rectifiers - 2KBP06M-E4/45 | 600V 2A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | |||
| Tj | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) |