Zener Diode 13V 2W ±5% Through Hole DO-41
Zener Diode 13V 2W ±5% Through Hole DO-41
Manufacturer: Micro Commercial Co
Win Source Part Number: 133736-2EZ13D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
DIODE ZENER 13V 2W DO41
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2EZ13D5-TPMSCT-ND | 133736-2EZ13D5-TP | 2EZ13D5-TP | 2EZ13D5-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 2EZ13D5-TP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-41; DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| VZ | 13 volts | 13 volts |