Vishay Intertechnology, Inc. Bridge Rectifiers - 2KBP04M-E4/45 2KBP04M-E4/45

Description
Manufacturer: Vishay Win Source Part Number: 906237-2KBP04M-E4/45 Operating Temperature Range: -55°C ~ 165°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Through Hole KBPM Package: Tube Package: 4-SIP, KBPM Mounting: Through Hole Part Status: Obsolete Family Name: 2KBP04 Categories: Discrete Semiconductor Products Case / Package: KBPM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2KBP04ME445, 2KBP04M-E4/45GI, 2KBP04M-E4/45-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906237-2KBP04M-E4/45 Operating Temperature Range: -55°C ~ 165°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Through Hole KBPM Package: Tube Package: 4-SIP, KBPM Mounting: Through Hole Part Status: Obsolete Family Name: 2KBP04 Categories: Discrete Semiconductor Products Case / Package: KBPM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2KBP04ME445, 2KBP04M-E4/45GI, 2KBP04M-E4/45-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2KBP04M-E4/45 - 906237-2KBP04M-E4/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2KBP04M-E4/45
906237-2KBP04M-E4/45
Bridge Rectifiers - 2KBP04M-E4/45 906237-2KBP04M-E4/45
Manufacturer: Vishay Win Source Part Number: 906237-2KBP04M-E4/45 Operating Temperature Range: -55°C ~ 165°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Through Hole KBPM Package: Tube Package: 4-SIP, KBPM Mounting: Through Hole Part Status: Obsolete Family Name: 2KBP04 Categories: Discrete Semiconductor Products Case / Package: KBPM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2KBP04ME445, 2KBP04M-E4/45GI, 2KBP04M-E4/45-ND

Manufacturer: Vishay
Win Source Part Number: 906237-2KBP04M-E4/45
Operating Temperature Range: -55°C ~ 165°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Through Hole KBPM
Package: Tube
Package: 4-SIP, KBPM
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2KBP04
Categories: Discrete Semiconductor Products
Case / Package: KBPM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2KBP04ME445, 2KBP04M-E4/45GI, 2KBP04M-E4/45-ND

Buy Now Datasheet
Bridge Rectifiers - 2KBP04M-E4/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2KBP04M-E4/45GI-ND
Bridge Rectifiers 2KBP04M-E4/45GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM

Bridge Rectifier Single Phase Standard 400V Through Hole KBPM

Buy Now Datasheet
400V 2A Diode and Rectifier - 299-2KBP04M-E4/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
299-2KBP04M-E4/45
400V 2A Diode and Rectifier 299-2KBP04M-E4/45
BRIDGE RECT 1PHASE 400V 2A KBPM Product overview: 2KBP04M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP04M-E4/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 2A KBPM Product overview: 2KBP04M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP04M-E4/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2KBP04M-E4/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2KBP04M-E4/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2KBP04M-E4/45
BRIDGE RECT 1PHASE 400V 2A KBPM

BRIDGE RECT 1PHASE 400V 2A KBPM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 906237-2KBP04M-E4/45 2KBP04M-E4/45GI-ND 299-2KBP04M-E4/45 2KBP04M-E4/45
Product Name Bridge Rectifiers - 2KBP04M-E4/45 Bridge Rectifiers 400V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 400 V Through Hole KBPM
Tj -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBPM Tube
Unlock Full Specs
to access all available technical data