800V 2A General Purpose Rectifier, SIP, Through Hole Product overview: 2KBP08M from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole KBPM
Manufacturer: ON Semiconductor
Win Source Part Number: 1123603-2KBP08M
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPM
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: 4-SIP, KBPM
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 2KBP08
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A
Current - Reverse Leakage at Vr: 5μA at 800V
BRIDGE RECT 1PHASE 800V 2A KBPM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-2KBP08M | 2KBP08MFS-ND | 1123603-2KBP08M | 2KBP08M |
| Product Name | Through-Hole 800V 2A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - 2KBP08M | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, KBPM | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |