TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 112-3.0C12CA-M3/ITR-ND | 2799254P |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | |
| VC | 19.9 volts | |
| VBR | 13.3 volts |