Vishay Precision Group TVS - TVS - Diodes - SMCJ6.5A-E3/57T SMCJ6.5A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1098088-SMCJ6.5A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 133.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098088-SMCJ6.5A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 133.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ6.5A-E3/57T - 1098088-SMCJ6.5A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ6.5A-E3/57T
1098088-SMCJ6.5A-E3/57T
TVS - TVS - Diodes - SMCJ6.5A-E3/57T 1098088-SMCJ6.5A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098088-SMCJ6.5A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 133.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098088-SMCJ6.5A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 133.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
SMD 6.5V TVS Protection Diode - 144-SMCJ6.5A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5V TVS Protection Diode
144-SMCJ6.5A-E3/57T
SMD 6.5V TVS Protection Diode 144-SMCJ6.5A-E3/57T
1.5kW TVS Diode, Unidirectional, 6.5V, DO-214AB, SMD Product overview: SMCJ6.5A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 6.5V, DO-214AB, SMD Product overview: SMCJ6.5A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ6.5A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ6.5A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ6.5A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Diode, Tvs, 6.5W, 6.5V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay - 77K6818 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 6.5V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay
77K6818
Diode, Tvs, 6.5W, 6.5V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay 77K6818
DIODE, TVS, 6.5W, 6.5V, UNIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS, 6.5W, 6.5V, UNIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0633 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0633
Tvs Diode, Unidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0633
TVS DIODE, UNIDIR, 6.5V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 6.5V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ6.5A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ6.5A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ6.5A-E3/57T
TVS DIODE 6.5VWM 11.2VC DO214AB

TVS DIODE 6.5VWM 11.2VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1098088-SMCJ6.5A-E3/57T 144-SMCJ6.5A-E3/57T SMCJ6.5A-E3/57TGITR-ND 77K6818 SMCJ6.5A-E3/57T
Product Name TVS - TVS - Diodes - SMCJ6.5A-E3/57T SMD 6.5V TVS Protection Diode TVS Diodes Diode, Tvs, 6.5W, 6.5V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB (SMCJ) Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
VWM 6.5 volts
IPPM 134 amps
VC 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 volts 7.22 volts 7.22 volts
Unlock Full Specs
to access all available technical data