Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794684-SMCJ7.0CA
Series: SMCJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Current - Peak Pulse (10/1000μs): 125A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.78V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE, 1.5KW, 7V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 7V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 7V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ7.0CA | 794684-SMCJ7.0CA | SMCJ7.0CALFTR-ND | SMCJ7.0CA | 71J2243 | 33AC0987 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS - TVS - Diodes - SMCJ7.0CA | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 7V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 7V, Bidir, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 to 8.6 volts | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 to ? volts |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |