Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 70VWM 113VC DO214AB
TVS-DIODE, 1.5kW, 113V, BI-DIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ70CA | SMCJ70CALFCT-ND | SMCJ70CA | SMCJ70CA | 71J2251 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs-Diode, 1.5Kw, 113V, Bi-Directional, Do-214Ab, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 113 volts | 113 volts | 113 volts | 113 volts | |
| VBR | 77.8 to 86 volts | 77.8 volts | 77.8 volts | 77.8 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |