Vishay Precision Group TVS - TVS - Diodes - SMCJ6.5CA-E3/57T SMCJ6.5CA-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1098090-SMCJ6.5CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 133.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098090-SMCJ6.5CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 133.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ6.5CA-E3/57T - 1098090-SMCJ6.5CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ6.5CA-E3/57T
1098090-SMCJ6.5CA-E3/57T
TVS - TVS - Diodes - SMCJ6.5CA-E3/57T 1098090-SMCJ6.5CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098090-SMCJ6.5CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 133.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098090-SMCJ6.5CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 133.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - SMCJ6.5CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ6.5CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ6.5CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 6.5V TVS Protection Diode - 144-SMCJ6.5CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5V TVS Protection Diode
144-SMCJ6.5CA-E3/57T
SMD 6.5V TVS Protection Diode 144-SMCJ6.5CA-E3/57T
TVS Diode, Bidirectional, 1.5kW, 6.5V, DO-214AB, SMD Product overview: SMCJ6.5CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 1.5kW, 6.5V, DO-214AB, SMD Product overview: SMCJ6.5CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ6.5CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ6.5CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ6.5CA-E3/57T
TVS DIODE 6.5VWM 11.2VC DO214AB

TVS DIODE 6.5VWM 11.2VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 6.5V, Do-214Ab, Full Reel; Product Range Vishay - 77K6829 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 6.5V, Do-214Ab, Full Reel; Product Range Vishay
77K6829
Tvs Diode, 1.5Kw, 6.5V, Do-214Ab, Full Reel; Product Range Vishay 77K6829
TVS DIODE, 1.5KW, 6.5V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 6.5V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0634 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0634
Tvs Diode, Bidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0634
TVS DIODE, BIDIR, 6.5V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 6.5V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 6.5VWM 11.2VC DO214AB

TVS DIODE 6.5VWM 11.2VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098090-SMCJ6.5CA-E3/57T SMCJ6.5CA-E3/57TGICT-ND 144-SMCJ6.5CA-E3/57T SMCJ6.5CA-E3/57T 77K6829 57AJ0634 SMCJ6.5CA-E3/57T
Product Name TVS - TVS - Diodes - SMCJ6.5CA-E3/57T TVS Diodes SMD 6.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 6.5V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, Bidir, 6.5V, Do-214Ab-2 Rohs Compliant Vishay TVS Diodes
Package DO-214AB (SMCJ) DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC) DO-214AB, SMC
VWM 6.5 volts
IPPM 134 amps
VC 11.2 volts 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 volts 7.22 volts 7.22 volts 7.22 volts
Unlock Full Specs
to access all available technical data