Manufacturer: Vishay
Win Source Part Number: 1098111-SMCJ75CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 12.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3,500
TVS Diode, Bidirectional, 1.5kW, 75V, SMC Product overview: SMCJ75CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-E3/9AT can be used for catalog matching and distributor lookup.
TVS DIODE 75VWM 121VC DO214AB
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 75VWM 121VC DO214AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 75VWM 121VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098111-SMCJ75CA-E3/9AT | 144-SMCJ75CA-E3/9AT | 112-SMCJ75CA-E3/9ATCT-ND | 77K6932 | SMCJ75CA-E3/9AT |
| Product Name | TVS - TVS - Diodes - SMCJ75CA-E3/9AT | 75V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,bidirectional,75V V(Rwm),do-214Ab / Smc Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| VWM | 75 volts | ||||
| IPPM | 12.4 amps | ||||
| VC | 121 volts | 121 volts | 121 volts | ||
| VBR | 83.3 volts | 83.3 volts | 83.3 volts |