Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 6.5V 5%UNI DO-214AB TR13 RoHS
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 6.5V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 6.5V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 6.5V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 6.5VWM 11.2VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ6.5A | 552351 | SMCJ6.5ALFCT-ND | 71J2229 | 33AC0984 | SMCJ6.5A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 6.5V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 6.5V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |