121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1098110-SMCJ75CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 12.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 850
1.5kW Bidirectional TVS Diode, 75V, 121V Clamp, DO-214AB Product overview: SMCJ75CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75CA-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 75V, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 75VWM 121VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ75CA-E3/57TGIDKR-ND | 1098110-SMCJ75CA-E3/57T | 144-SMCJ75CA-E3/57T | 57AJ0643 | SMCJ75CA-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ75CA-E3/57T | 75V 121V TVS Protection Diode | Tvs Diode, Bidir, 75V, Do-214Ab-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | Tape and Reel | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 121 volts | 121 volts | 121 volts | ||
| VBR | 83.3 volts | 83.3 volts | 83.3 volts |