146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1098105-SMCJ70A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 69A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
70V Unidirectional TVS Diode, 1.5kW, SMC, 146V Clamp Product overview: SMCJ70A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 146V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 146V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ70A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 146VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ70A-TR-ND | 1098105-SMCJ70A-TR | 144-SMCJ70A-TR | SMCJ70A-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ70A-TR | 70V 146V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | SMC | Tape and Reel | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 146 volts | 146 volts | 146 volts | |
| VBR | 77.8 volts | 77.8 volts | 77.8 volts |