Win Source Part Number: 1362090-SMCJ7.5CA/TR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.9V
Current - Peak Pulse (10/1000µs): 116.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 7.5VWM 12.9V DO214AB
TVS DIODE 7.5VWM 12.9V DO214AB
SMCJ, DO-214AB, 7.5V, 12.9V, REE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362090-SMCJ7.5CA/TR13 | 13-SMCJ7.5CA/TR13TR-ND | SMCJ7.5CA/TR13 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 12.9 volts | 12.9 volts | 12.9 volts |
| VBR | 8.33 volts | 8.33 volts | 8.33 volts |