Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 6.5V 5%BI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 6.5V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 6.5V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 6.5VWM 11.2VC DO214AB
TVS DIODE 6.5VWM 11.2VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ6.5CA | SMCJ6.5CALFCT-ND | 552353 | 06R2021 | 71J2231 | SMCJ6.5CA | SMCJ6.5CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 6.5V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 6.5V, Do-214Ab, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | |||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts | 7.22 volts | ||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC |