Manufacturer: Vishay
Win Source Part Number: 1098100-SMCJ7.5A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 116.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 850
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7.5VWM 12.9VC DO214AB
TVS DIODE 7.5VWM 12.9VC DO214AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE, UNIDIR, 7.5V, DO-214AB-2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1098100-SMCJ7.5A-E3/57T | SMCJ7.5A-E3/57TGIDKR-ND | SMCJ7.5A-E3/57T | SMCJ7.5A-E3/57T | 77K6893 |
| Product Name | TVS - TVS - Diodes - SMCJ7.5A-E3/57T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,7.5V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | |
| VWM | 7.5 volts | ||||
| IPPM | 116 amps | ||||
| VC | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | |
| VBR | 8.33 volts | 8.33 volts | 8.33 volts | 8.33 volts |