113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 70VWM 113VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ70CA-TPMSCT-ND | SMCJ70CA-TP | SMCJ70CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 113 volts | 113 volts | 113 volts |