113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1098103-SMCJ70A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 13.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 850
TVS DIODE, 1.5KW, 70V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 70V, DO-214AB; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 70 V, DO-214AB, 2, 77.8 V RoHS Compliant: Yes
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 70VWM 113VC DO214AB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ70A-E3/57TGIDKR-ND | 1098103-SMCJ70A-E3/57T | 05R5864 | 77K6909 | 97W2741 | SMCJ70A-E3/57T | SMCJ70A-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ70A-E3/57T | Tvs Diode, 1.5Kw, 70V, Do-214Ab; Product Range Vishay | Tvs Diode, 1.5Kw, 70V, Do-214Ab; Tvs Polarity Vishay | Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 70 V, Do-214Ab, 2, 77.8 V Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 113 volts | 113 volts | 113 volts | 113 volts | 113 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 to 86 volts | 77.8 volts | 77.8 volts |