Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.9A 1.5kW 126V 86.7V 78V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 78VWM 126VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 78V 5% Bi-Directional
TVS-DIODE, 1.5kW, 126V, BIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS-DIODE, 1.5kW, 126V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ78CA | SMCJ78CALFTR-ND | SMCJ78CA | SMCJ78CA | SMCJ78CA | 71J2259 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs-Diode, 1.5Kw, 126V, Bidirectional, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 126 volts | 126 volts | 126 volts | 126 volts | ||
| VBR | 86.7 to 95.8 volts | 86.7 volts | 86.7 volts | 86.7 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) |