Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794687-SMCJ75A-E3/57
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 12.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ75A
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): SMCJ75A; 1.5SMCJ75A; SMCJ75A-HRAT7;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 850
75V Unidirectional TVS Diode, 1.5kW, 12.4A Surge, SMC Product overview: SMCJ75A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 12.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 12.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75A-E3/57T can be used for catalog matching and distributor lookup.
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 75V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 75V, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 75VWM 121VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794687-SMCJ75A-E3/57T | 144-SMCJ75A-E3/57T | SMCJ75A-E3/57TGIDKR-ND | 77K6920 | 57AJ0642 | SMCJ75A-E3/57T |
| Product Name | TVS - TVS - Diodes - SMCJ75A-E3/57T | 75V 12.4A TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 75V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, Unidir, 75V, Do-214Ab-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 121 volts | 121 volts | 121 volts | |||
| VBR | 83.3 volts | 83.3 volts | 83.3 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |