Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 70V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 70VWM 113VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ70A | SMCJ70ALFTR-ND | 64AH8709 | 51AK5700 | SMCJ70A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 70V, Unidir, Do-214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,unidirectional,70V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 113 volts | 113 volts | 113 volts | 113 volts | |
| VBR | 77.8 to 86 volts | 77.8 volts | 77.8 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC |