SMCJ70CA transient suppressor, 1500W
SMCJ70CA transient suppressor, 1500W
SMCJ70CA transient suppressor, 1500W
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE, 1.5KW, 70V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 70V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 70VWM 113VC DO214AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6311299 | 6311299P | SMCJ70CA-E3/57TGIDKR-ND | SMCJ70CA-E3/57T | 05R5865 | 77K6915 | SMCJ70CA-E3/57T |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 70V, Do-214Ab; Product Range Vishay | Tvs Diode, 1.5Kw, 70V, Do-214Ab, Full Reel; Product Range Vishay | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Smc | SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC |
| Pin Count | 2 | 2 | 2 | 2 | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional |