11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 6.5VWM 11.2VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ6.5ABDKR-ND | 67R0288 | SMCJ6.5A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.2 volts | 11.2 volts |