Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE, 1.5KW, 7V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 7V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 70V 113V DO214AB
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ7.0A | SMCJ7.0ALFCT-ND | SMCJ7.0A | SMCJ7.0A | 71J2241 | 461-SMCJ7.0A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 7V, Do-214Ab; Product Range Littelfuse | TVS DIODE 70V 113V DO214AB |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 to 8.6 volts | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 volts |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC |