TVS DIODE 70VWM 146.9V DO214AB
146.9V Clamp 66.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VRWM 70V 1500W UNIDIR SMC AEC-Q / TAPE & REEL - 7" REEL
TVS DIODE 70VWM 146.9VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ70A-QHCT-ND | 14AJ4369 | SMCJ70A-QH |
| Product Name | TVS Diodes | Dio Tvs Vrwm 70V 1500W Unidir Smc Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 147 volts | 147 volts |