121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ75A-TPMSCT-ND | SMCJ75A-TP | SMCJ75A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 121 volts | 121 volts | 121 volts |