TVS DIODE 78VWM 126VC SMC
TRANSIENT VOLTAGE SUPPRESSOR SMC
TVS DIODE, UNIDIR, 78V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMCJ78AQ-13-FTR-ND | SMCJ78AQ-13-F | 12AJ7300 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 78V, 1.5Kw, Do-214Ab Rohs Compliant Diodes Inc. |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 126 volts | 126 volts |