Vishay Intertechnology, Inc. TVS Diodes SMCJ70A-E3/9AT

Description
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ70A-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ70A-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ70A-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ70A-E3/9AT - 1098104-SMCJ70A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ70A-E3/9AT
1098104-SMCJ70A-E3/9AT
TVS - TVS - Diodes - SMCJ70A-E3/9AT 1098104-SMCJ70A-E3/9AT
Manufacturer: Vishay Win Source Part Number: 1098104-SMCJ70A-E3/9 AT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 70V Minimum Breakdown Voltage: 77.8V Max Clamping Voltage: 113V Peak Pulse Current(Ippm): 13.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial Quantity per package: 3,500

Manufacturer: Vishay
Win Source Part Number: 1098104-SMCJ70A-E3/9AT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 13.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 3,500

Buy Now Datasheet
1500 W TVS Protection Diode - 144-SMCJ70A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-SMCJ70A-E3/9AT
1500 W TVS Protection Diode 144-SMCJ70A-E3/9AT
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN, Transient Suppressor Product overview: SMCJ70A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ70A-E3/9AT can be used for catalog matching and distributor lookup.

DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN, Transient Suppressor Product overview: SMCJ70A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ70A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ70A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ70A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ70A-E3/9AT
TVS DIODE 70VWM 113VC DO214AB

TVS DIODE 70VWM 113VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ70A-E3/9ATGITR-ND 1098104-SMCJ70A-E3/9AT 144-SMCJ70A-E3/9AT SMCJ70A-E3/9AT
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ70A-E3/9AT 1500 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts
VC 113 volts 113 volts 113 volts
VBR 77.8 volts 77.8 volts 77.8 volts
Unlock Full Specs
to access all available technical data