Vishay Intertechnology, Inc. SMD 6.5V TVS Protection Diode SMCJ6.5A-E3/9AT

Description
TVS Diode 1.5kW Unidirectional 6.5V DO-214AB Surface Mount Product overview: SMCJ6.5A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Unidirectional 6.5V DO-214AB Surface Mount Product overview: SMCJ6.5A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.5V TVS Protection Diode - 144-SMCJ6.5A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5V TVS Protection Diode
144-SMCJ6.5A-E3/9AT
SMD 6.5V TVS Protection Diode 144-SMCJ6.5A-E3/9AT
TVS Diode 1.5kW Unidirectional 6.5V DO-214AB Surface Mount Product overview: SMCJ6.5A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5A-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 6.5V DO-214AB Surface Mount Product overview: SMCJ6.5A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.5A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ6.5A-E3/9AT - 794681-SMCJ6.5A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ6.5A-E3/9AT
794681-SMCJ6.5A-E3/9AT
TVS - TVS - Diodes - SMCJ6.5A-E3/9AT 794681-SMCJ6.5A-E3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794681-SMCJ6.5A-E3/9 AT Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Current - Peak Pulse (10/1000μs): 133.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ6.5A Categories: Circuit Protection Minimum Breakdown Voltage: 7.22V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 11.2V Alternative Parts (Cross-Reference): NDTV6.5VU1500CTRF; TV15C6V5J-G; SMCJ6.5A; TV15C6V5J; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3,500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794681-SMCJ6.5A-E3/9AT
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Current - Peak Pulse (10/1000μs): 133.9A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ6.5A
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.22V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 11.2V
Alternative Parts (Cross-Reference): NDTV6.5VU1500CTRF; TV15C6V5J-G; SMCJ6.5A; TV15C6V5J;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500

Buy Now Datasheet
TVS Diodes - SMCJ6.5A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ6.5A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ6.5A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ6.5A-E3/9AT
TVS DIODE 6.5VWM 11.2VC DO214AB

TVS DIODE 6.5VWM 11.2VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ6.5A-E3/9AT 794681-SMCJ6.5A-E3/9AT SMCJ6.5A-E3/9AT-ND SMCJ6.5A-E3/9AT
Product Name SMD 6.5V TVS Protection Diode TVS - TVS - Diodes - SMCJ6.5A-E3/9AT TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data