Vishay Precision Group TVS Diodes SMCJ7.0CA-E3/57T

Description
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ7.0CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ7.0CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ7.0CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ7.0CA-E3/57T - 1098099-SMCJ7.0CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ7.0CA-E3/57T
1098099-SMCJ7.0CA-E3/57T
TVS - TVS - Diodes - SMCJ7.0CA-E3/57T 1098099-SMCJ7.0CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098099-SMCJ7.0CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 7.78V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 125A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098099-SMCJ7.0CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 125A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 850

Buy Now Datasheet
SMD 7V TVS Protection Diode - 144-SMCJ7.0CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7V TVS Protection Diode
144-SMCJ7.0CA-E3/57T
SMD 7V TVS Protection Diode 144-SMCJ7.0CA-E3/57T
1.5kW Bidirectional TVS Diode, 7V, DO-214AB, SMD Product overview: SMCJ7.0CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ7.0CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 7V, DO-214AB, SMD Product overview: SMCJ7.0CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ7.0CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ7.0CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ7.0CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ7.0CA-E3/57T
TVS DIODE 7VWM 12VC DO214AB

TVS DIODE 7VWM 12VC DO214AB

Supplier's Site
Diode, Tvs, 1.5Kw, 7V, Bi-Directional, Do-214Ab-2; Product Range Vishay - 69W6202 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 7V, Bi-Directional, Do-214Ab-2; Product Range Vishay
69W6202
Diode, Tvs, 1.5Kw, 7V, Bi-Directional, Do-214Ab-2; Product Range Vishay 69W6202
DIODE, TVS, 1.5KW, 7V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 7V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 1.5Kw, 7V, Bidirectional, Do-214Ab-2; Product Range Vishay - 77K6883 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 7V, Bidirectional, Do-214Ab-2; Product Range Vishay
77K6883
Diode, Tvs, 1.5Kw, 7V, Bidirectional, Do-214Ab-2; Product Range Vishay 77K6883
DIODE, TVS, 1.5KW, 7V, BIDIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 7V, BIDIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
125A 1.5kW 12V 7.78V 7V DO-214AB(SMCJ) TVS ROHS - 17930-SMCJ7.0CA-E3/57T - Utmel Electronic Limited
Hong Kong, China
125A 1.5kW 12V 7.78V 7V DO-214AB(SMCJ) TVS ROHS
17930-SMCJ7.0CA-E3/57T
125A 1.5kW 12V 7.78V 7V DO-214AB(SMCJ) TVS ROHS 17930-SMCJ7.0CA-E3/57T
125A 1.5kW 12V 7.78V 7V DO-214AB(SMCJ) TVS ROHS

125A 1.5kW 12V 7.78V 7V DO-214AB(SMCJ) TVS ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ7.0CA-E3/57TGITR-ND 1098099-SMCJ7.0CA-E3/57T 144-SMCJ7.0CA-E3/57T SMCJ7.0CA-E3/57T 69W6202 17930-SMCJ7.0CA-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ7.0CA-E3/57T SMD 7V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 1.5Kw, 7V, Bi-Directional, Do-214Ab-2; Product Range Vishay 125A 1.5kW 12V 7.78V 7V DO-214AB(SMCJ) TVS ROHS
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 12 volts 12 volts 12 volts
VBR 7.78 volts 7.78 volts 7.78 volts
Unlock Full Specs
to access all available technical data