The SMCJ75A is a unidirectional transient voltage suppressor (TVS) diode designed for applications requiring protection against electrostatic discharge (ESD) and transient voltages. It features a reverse stand-off voltage (V_RWM) of 75V and a maximum clamping voltage (V_C) of 121V. The device can handle a peak power dissipation of 1500W and has a low profile DO-214AB (SMC) package, making it suitable for automated placement in various electronic devices. The diode exhibits a fast response time, typically less than 1.0 picosecond, and has a maximum reverse leakage current of less than 1OºA at voltages above 10V. It is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. The SMCJ75A is ideal for use in automotive, telecommunications, consumer electronics, and industrial equipment applications, providing reliable protection against voltage transients.
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, 1.5KW, 75V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ75AFSDKR-ND | 99AC4424 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 75V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | |
| VC | 121 volts | 121 volts |
| VBR | 83.3 volts |