TVS DIODE 75VWM 121VC DO214AB
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMCJ75A-E3/9ATCT-ND | SMCJ75A-E3/9AT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 121 volts | 121 volts |