DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN, Transient Suppressor Product overview: SMCJ7.0A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ7.0A-E3/57T can be used for catalog matching and distributor lookup.
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794686-SMCJ7.0A-E3/5
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Current - Peak Pulse (10/1000μs): 125A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ7.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.78V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 12V
Alternative Parts (Cross-Reference): TFMCJ7.0A; 1.5SMCJ7.0A_R1_10001
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 850
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE, 1.5KW, 7V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ7.0A-E3/57T | SMCJ7.0A-E3/57TGITR-ND | 794686-SMCJ7.0A-E3/57T | SMCJ7.0A-E3/57T | 77K6878 |
| Product Name | 1500 W TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMCJ7.0A-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 7V, Do-214Ab; Product Range Vishay |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |