The Win Source Electronics part number 1299807-SMCJ7.5CA-TP is a surface mount transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a reverse standoff voltage of 7.5V and a breakdown voltage minimum of 8.3V, making it suitable for protecting sensitive electronic components from voltage spikes. The device has a maximum clamping voltage of 12.9V at a peak pulse current of 116.3A, with a peak pulse power rating of 1500W. This diode operates within a temperature range of -55¬8C to +175¬8C and is housed in a DO-214AB (SMC) package, which is compatible with surface mount technology. The product is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. It is also rated at moisture sensitivity level 1, indicating it can withstand standard handling conditions. Engineers looking for reliable circuit protection in compact designs may find this TVS diode a suitable choice for their projects.
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 7.5VWM 12.9VC DO214AB Product overview: SMCJ7.5CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ7.5CA-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1299807-SMCJ7.5CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.3V
Voltage - Clamping (Max) @ Ipp: 12.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 116.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMCJ7.5CA-TPMSDKR,-S
Base Product Number: SMCJ7.5
TVS DIODE 7.5VWM 12.9VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ7.5CA-TPMSDKR-ND | 144-SMCJ7.5CA-TP | 1299807-SMCJ7.5CA-TP | SMCJ7.5CA-TP |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 12.9 volts | 12.9 volts | 12.9 volts |