Micro Commercial Components Corp. TVS Diodes SMCJ7.0CA-TP

Description
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ7.0CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ7.0CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ7.0CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299802-SMCJ7.0CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299802-SMCJ7.0CA-TP
Circuit Protection - TVS - Diodes 1299802-SMCJ7.0CA-TP
Win Source Part Number: 1299802-SMCJ7.0CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.8V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 125A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ7.0CA-TPMSDKR,S MCJ7.0CA-TPMSDKR,SMC J7.0CA-TPMSCT,SMCJ7. 0CA-TPMSTR,-SMCJ7.0C A-TPMSTR,-SMCJ7.0CA- TPMSCT Base Product Number: SMCJ7.0

Win Source Part Number: 1299802-SMCJ7.0CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.8V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 125A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMCJ7.0CA-TPMSDKR,SMCJ7.0CA-TPMSDKR,SMCJ7.0CA-TPMSCT,SMCJ7.0CA-TPMSTR,-SMCJ7.0CA-TPMSTR,-SMCJ7.0CA-TPMSCT
Base Product Number: SMCJ7.0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ7.0CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ7.0CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ7.0CA-TP
TVS DIODE 7VWM 12VC DO214AB

TVS DIODE 7VWM 12VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ7.0CA-TPMSDKR-ND 1299802-SMCJ7.0CA-TP SMCJ7.0CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB100CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 2441903P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details