High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Win Source Part Number: 1300200-SMCJ75A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 83.3V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ75A-HRA
Trans Voltage Suppressor Diode Product overview: SMCJ75A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ75A-HRA can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 75V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 75V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectio
TVS DIODE 75VWM 121VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ75A-HRA | SMCJ75A-HRA-ND | 1300200-SMCJ75A-HRA | 144-SMCJ75A-HRA | 64X8280 | SMCJ75A-HRA |
| Product Name | Surface Mount, 1500W, High Reliability Series | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs Diode, 1.5Kw, 75V, Unidirectional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 121 volts | 121 volts | 121 volts | 121 volts | ||
| VBR | 83.3 to 92.1 volts | 83.3 volts | 83.3 volts | 83.3 volts | ||
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |