163.8V Clamp 59.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 78VWM 163.8VC DO214AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ78A-QTR-ND | 2155573 | 2155573P | SMCJ78A-Q |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | DO-214AB, SMC | Do-214ab (smc) | DO-214 | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 164 volts | 164 volts | ||
| VBR | 86.7 volts | 86.7 volts |