Vishay Precision Group TVS - TVS - Diodes - SMCJ78A-E3/57T SMCJ78A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1098114-SMCJ78A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Peak Pulse Current(Ippm): 11.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098114-SMCJ78A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Peak Pulse Current(Ippm): 11.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ78A-E3/57T - 1098114-SMCJ78A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ78A-E3/57T
1098114-SMCJ78A-E3/57T
TVS - TVS - Diodes - SMCJ78A-E3/57T 1098114-SMCJ78A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098114-SMCJ78A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Peak Pulse Current(Ippm): 11.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098114-SMCJ78A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 78V
Minimum Breakdown Voltage: 86.7V
Max Clamping Voltage: 126V
Peak Pulse Current(Ippm): 11.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 850

Buy Now Datasheet
78V 126V TVS Protection Diode - 144-SMCJ78A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
78V 126V TVS Protection Diode
144-SMCJ78A-E3/57T
78V 126V TVS Protection Diode 144-SMCJ78A-E3/57T
TVS Diode, 1.5kW, 78V, Unidirectional, SMC, 126V Clamp Product overview: SMCJ78A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ78A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 78V, Unidirectional, SMC, 126V Clamp Product overview: SMCJ78A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ78A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ78A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ78A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ78A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2; Product Range Vishay - 05W6969 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2; Product Range Vishay
05W6969
Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2; Product Range Vishay 05W6969
DIODE, TVS, 6.5W, 78V, UNIDIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:78V; Clamping Voltage Vc Max:126V; Diode Case Style:DO-214AB (SMC); No. of Pins:2PinsRoHS Compliant: Yes

DIODE, TVS, 6.5W, 78V, UNIDIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:78V; Clamping Voltage Vc Max:126V; Diode Case Style:DO-214AB (SMC); No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay - 77K6942 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay
77K6942
Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay 77K6942
DIODE, TVS, 6.5W, 78V, UNIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:78V; Clamping Voltage Max:126V; Diode Case Style:DO-214AB (SMC); Qualification:-RoHS Compliant: Yes

DIODE, TVS, 6.5W, 78V, UNIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:78V; Clamping Voltage Max:126V; Diode Case Style:DO-214AB (SMC); Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 78V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0644 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 78V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0644
Tvs Diode, Unidir, 78V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0644
TVS DIODE, UNIDIR, 78V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 78V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ78A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ78A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ78A-E3/57T
TVS DIODE 78VWM 126VC DO214AB

TVS DIODE 78VWM 126VC DO214AB

Supplier's Site
TVS Diodes SMCJ78A-E3/57T
TVS DIODE 78VWM 126VC DO214AB

TVS DIODE 78VWM 126VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098114-SMCJ78A-E3/57T 144-SMCJ78A-E3/57T SMCJ78A-E3/57TGICT-ND 05W6969 77K6942 57AJ0644 SMCJ78A-E3/57T SMCJ78A-E3/57T
Product Name TVS - TVS - Diodes - SMCJ78A-E3/57T 78V 126V TVS Protection Diode TVS Diodes Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2; Product Range Vishay Diode, Tvs, 6.5W, 78V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay Tvs Diode, Unidir, 78V, Do-214Ab-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package DO-214AB (SMCJ) Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC
VWM 78 volts
IPPM 11.9 amps
VC 126 volts 126 volts 126 volts 126 volts
VBR 86.7 volts 86.7 volts 86.7 volts 86.7 volts
Unlock Full Specs
to access all available technical data