Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
11.76V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ6.5 | SMCJ6.5-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ6.5 | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 11.76 volts | 11.76 volts |
| VBR | 6.84 to 8.36 volts | 6.84 volts |
| Configuration | Single |