12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1098101-SMCJ7.5CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 116.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 850
TVS DIODE 7.5VWM 12.9VC DO214AB
TVS DIODE, 1.5KW, 7.5V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 7.5V, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 7.5VWM 12.9VC DO214AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ7.5CA-E3/57TGIDKR-ND | 1098101-SMCJ7.5CA-E3/57T | SMCJ7.5CA-E3/57T | 77K6903 | 57AJ0640 | SMCJ7.5CA-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ7.5CA-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 7.5V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, Bidir, 7.5V, Do-214Ab-2 Rohs Compliant Vishay | TVS Diodes |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | ||
| VBR | 8.33 volts | 8.33 volts | 8.33 volts | 8.33 volts |