Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098113-SMCJ78A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 78V
Minimum Breakdown Voltage: 86.7V
Max Clamping Voltage: 126V
Peak Pulse Current(Ippm): 11.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Transient Voltage Suppressor, TVS, SMCJ Series, Unidirectional, 78 V, DO-214AB, 2, 86.7 V RoHS Compliant: Yes
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 78VWM 126VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ78A | 1098113-SMCJ78A | SMCJ78ALFCT-ND | 04X6824 | SMCJ78A | SMCJ78A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS - TVS - Diodes - SMCJ78A | TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 78 V, Do-214Ab, 2, 86.7 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 126 volts | 126 volts | 126 volts | 126 volts | 126 volts | |
| VBR | 86.7 to 95.8 volts | 86.7 volts | 86.7 volts | 86.7 volts | 86.7 volts | |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| VWM | 78 volts |