Win Source Part Number: 1361874-SMAJ9.0A/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 15.4V
Current - Peak Pulse (10/1000µs): 26A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361874-SMAJ9.0A/TR13 | 13-SMAJ9.0A/TR13TR-ND |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 15.4 volts | 15.4 volts |
| VBR | 10 volts | 10 volts |