Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMAJ78CA-E3/61 SMAJ78CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097539-SMAJ78CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Peak Pulse Current(Ippm): 3.2A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097539-SMAJ78CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Peak Pulse Current(Ippm): 3.2A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ78CA-E3/61 - 1097539-SMAJ78CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ78CA-E3/61
1097539-SMAJ78CA-E3/61
TVS - TVS - Diodes - SMAJ78CA-E3/61 1097539-SMAJ78CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097539-SMAJ78CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Peak Pulse Current(Ippm): 3.2A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097539-SMAJ78CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 78V
Minimum Breakdown Voltage: 86.7V
Max Clamping Voltage: 126V
Peak Pulse Current(Ippm): 3.2A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMAJ78CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ78CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ78CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 400W 78V TVS Protection Diode - 144-SMAJ78CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 78V TVS Protection Diode
144-SMAJ78CA-E3/61
SMD 400W 78V TVS Protection Diode 144-SMAJ78CA-E3/61
TVS Diode, 400W, 78V, Bidirectional, DO-214AC, SMD Product overview: SMAJ78CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ78CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 78V, Bidirectional, DO-214AC, SMD Product overview: SMAJ78CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ78CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ78CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ78CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ78CA-E3/61
TVS DIODE 78VWM 126VC DO214AC

TVS DIODE 78VWM 126VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097539-SMAJ78CA-E3/61 SMAJ78CA-E3/61GICT-ND 144-SMAJ78CA-E3/61 SMAJ78CA-E3/61
Product Name TVS - TVS - Diodes - SMAJ78CA-E3/61 TVS Diodes SMD 400W 78V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA)
VWM 78 volts
IPPM 3.2 amps
VC 126 volts 126 volts 126 volts
VBR 86.7 volts 86.7 volts 86.7 volts
Unlock Full Specs
to access all available technical data