Win Source Part Number: 1294938-SMAJ90A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Voltage - Breakdown (Min): 100V
Voltage - Clamping (Max) @ Ipp: 146V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ90
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE 90VWM 146VC DO214AC
146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode 400W Unidirectional 90V DO-214AC Product overview: SMAJ90A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 90V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 90V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ90A-E3/5A can be used for catalog matching and distributor lookup.
TVS DIODE 90VWM 146VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1294938-SMAJ90A-E3/5A | 112-SMAJ90A-E3/5ACT-ND | 144-SMAJ90A-E3/5A | SMAJ90A-E3/5A | 77K3134 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 400W 90V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,90V V(Rwm),do-214Ac / Sma Vishay |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | 400 watts | 300 watts | |
| VC | 146 volts | 146 volts | 146 volts | ||
| VBR | 100 volts | 100 volts | 100 volts |