9V 10V 15.4V 26A 400WSMA(DO-214A
9V 10V 15.4V 26A 400WSMA(DO-214A
9V 10V 15.4V 26A 400WSMA(DO-214A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ9.0CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 15.4 volts |