Micro Commercial Components Corp. TVS Diodes SMAJ8.5A-TP

Description
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ8.5A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ8.5A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ8.5A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299674-SMAJ8.5A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299674-SMAJ8.5A-TP
Circuit Protection - TVS - Diodes 1299674-SMAJ8.5A-TP
Win Source Part Number: 1299674-SMAJ8.5A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMAJ8.5A-TPMSDKR,SM AJ8.5A-TPMSCT,-SMAJ8 .5A-TPMSCT,SMAJ8.5A- TPMSTR,SMAJ8.5A-TPMS DKR,-SMAJ8.5A-TPMSTR Base Product Number: SMAJ8.5

Win Source Part Number: 1299674-SMAJ8.5A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMAJ8.5A-TPMSDKR,SMAJ8.5A-TPMSCT,-SMAJ8.5A-TPMSCT,SMAJ8.5A-TPMSTR,SMAJ8.5A-TPMSDKR,-SMAJ8.5A-TPMSTR
Base Product Number: SMAJ8.5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ8.5A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ8.5A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ8.5A-TP
TVS DIODE 8.5VWM 14.4VC DO214AC

TVS DIODE 8.5VWM 14.4VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ8.5A-TPMSTR-ND 1299674-SMAJ8.5A-TP SMAJ8.5A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 14.4 volts 14.4 volts 14.4 volts
Unlock Full Specs
to access all available technical data