8V 400W 8.89V 29.4A 13.6VSMA(DO-
8V 400W 8.89V 29.4A 13.6VSMA(DO-
8V 400W 8.89V 29.4A 13.6VSMA(DO-
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ8.0ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 13.6 volts |