Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE, 400W, 90V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ90A | SMAJ90ALFCT-ND | 552226 | SMAJ90A | 64AH8528 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 90V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 146 volts | 146 volts | 146 volts | 146 volts | |
| VBR | 100 to 111 volts | 100 volts | 100 volts | ||
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | DO-201; DO-201 | SMA; DO-214AC (SMA) | DO-214AC |